Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 100mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 100mA SC-74A, SOT-753
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
IC REG BOOST 3.1V 100MA SOT25
PFM STEP-UP SYNCHRONOUS DCDC CON
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140A311MR-G-ND | XC9140A311MR-G | XC9140A311MR-G | XC9140A311MR-G | XC9140A311MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.1 volts | 3.1 to ? volts | 3.1 volts |