Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA 6-XDFN Exposed Pad
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939666-XC9140A5014R-
Series: XC9140
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA 6-XDFN Exposed Pad
Package: 6-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9140
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPEL (1.8x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PFM STEP-UP SYNCHRONOUS DCDC CON
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA 6-XDFN Exposed Pad
IC REG BOOST 5V 100MA 6USPEL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140A5014R-G-ND | 939666-XC9140A5014R-G | XC9140A5014R-G | XC9140A5014R-G | XC9140A5014R-G | XC9140A5014R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9140A5014R-G | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-USPEL (1.8x2) | Other; 6-XDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |