The XC9140A481MR-G is a step-up synchronous DC/DC converter designed for high efficiency in portable applications. It operates with an input voltage range of 0.9V to 5.5V and can start up from as low as 0.9V, making it suitable for devices powered by single alkaline or nickel-metal hydride batteries. The converter features an internal N-channel driver transistor with a resistance of 0.6Ω and a P-channel synchronous rectifier switch transistor with a resistance of 0.65Ω. This device supports output voltage settings from 1.8V to 5.0V with a maximum output current of 80mA at 3.3V output. It utilizes Pulse Frequency Modulation (PFM) control, which contributes to a low quiescent current of 6.3OºA, enhancing battery life in applications. The XC9140A481MR-G includes an Under Voltage Lock-out (UVLO) function to minimize battery leakage by halting operation when the input voltage drops below a specified threshold. The product is compatible with ceramic capacitors and operates within a temperature range of -40°C to 85°C. It is available in SOT-25 and USP-6EL packages and is compliant with EU RoHS standards. Typical applications include Bluetooth devices, remote controls, and medical equipment.
Boost Switching Regulator IC Positive Fixed 4.8V 1 Output 100mA SC-74A, SOT-753
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
Boost Switching Regulator IC Positive Fixed 4.8V 1 Output 100mA SC-74A, SOT-753
PFM STEP-UP SYNCHRONOUS DCDC CON
PFM STEP-UP SYNCHRONOUS DCDC CON
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140A481MR-G-ND | XC9140A481MR-G | XC9140A481MR-G | XC9140A481MR-G | XC9140A481MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 4.8 volts | 4.8 to ? volts | 4.8 volts |