Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-25-5
STEP-UP DCDC CONTROLLER MAX.DUTY
Switching Voltage Regulators Step-Up DCDC Controller Max.Duty 93%
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-25-5
STEP-UP DCDC CONTROLLER MAX.DUTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9121B091MR-G-ND | XC9121B091MR-G | XC9121B091MR-G | XC9121B091MR-G | XC9121B091MR-G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | Active |