Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
IC REG LINEAR 12V 300MA SOT89-5
LDO Voltage Regulators 36V input, 300mA low supply current, high speed voltage regulators
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6702DC01PR-GDKR-ND | XC6702DC01PR-G | XC6702DC01PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection | Enable |