Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"
IC REG LINEAR 1.9V 1A SOT89-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6220A191PR-G-ND | XC6220A191PR-G | XC6220A191PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection | Enable |