Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 10-PowerUDFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 10-PowerUDFN
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9128D45CDR-G-ND | XC9128D45CDR-G | XC9128D45CDR-G | XC9128D45CDR-G | XC9128D45CDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.3 volts | 1.8 to 5.3 volts | 1.8 volts |