Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPB (1.8x2)
IC REG LINEAR 3.9V 700MA 6-USPB
IC REG LINEAR 3.9V 700MA 6-USPB
IC REG LINEAR 3.9V 700MA 6USPB
LDO Voltage Regulators 700mA High Speed LDO Regulator
IC REG LINEAR 3.9V 700MA 6USPB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6210A392DR-GTR-ND | XC6210A392DR-G | XC6210A392DR-G | XC6210A392DR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |