Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9213B103VR-G

Description
IC REG BUCK 1V 5A 16TSSOP
Request a Quote Datasheet
Description
IC REG BUCK 1V 5A 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9213B103VR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9213B103VR-GDKR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9213B103VR-GDKR-ND
IC REG BUCK 1V 5A 16TSSOP

IC REG BUCK 1V 5A 16TSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9213B103VR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9213B103VR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9213B103VR-GTR-ND
"Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9213B103VR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9213B103VR-GCT-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9213B103VR-GCT-ND
IC REG BUCK 1V 5A 16TSSOP

IC REG BUCK 1V 5A 16TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9213B103VR-G - 903885-XC9213B103VR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9213B103VR-G
903885-XC9213B103VR-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9213B103VR-G 903885-XC9213B103VR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903885-XC9213B103VR- G Series: XC9213 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173", 4.40mm Width) Package: 16-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: XC9213 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903885-XC9213B103VR-G
Series: XC9213
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173", 4.40mm Width)
Package: 16-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9213
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9213B103VR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
XC9213B103VR-G
Voltage Regulators - DC DC Switching Regulators XC9213B103VR-G
25V INPUT SYNCHRONOUS STEP-DOWN

25V INPUT SYNCHRONOUS STEP-DOWN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9213B103VR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9213B103VR-G
IC REG BUCK 1V 5A 16TSSOP

IC REG BUCK 1V 5A 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
XC9213B103VR-G
Switching Controllers XC9213B103VR-G
Switching Controllers 25V Input Synchronous Step-Down DCDC Converter

Switching Controllers 25V Input Synchronous Step-Down DCDC Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9213B103VR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9213B103VR-G
Voltage Regulators - DC DC Switching Regulators XC9213B103VR-G
Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1V 1 Output 5A 16-LSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9213B103VR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9213B103VR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9213B103VR-G
25V INPUT SYNCHRONOUS STEP-DOWN

25V INPUT SYNCHRONOUS STEP-DOWN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893-XC9213B103VR-GDKR-ND 903885-XC9213B103VR-G XC9213B103VR-G XC9213B103VR-G XC9213B103VR-G XC9213B103VR-G XC9213B103VR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9213B103VR-G Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Controllers Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; "16-LSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP Other; 16-LSSOP (0.173", 4.40mm Width) SSOP SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification
Output Voltage 1 volts 1 volts 1 volts 1 to ? volts
Unlock Full Specs
to access all available technical data