Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA 6-XDFN Exposed Pad
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
IC REG BOOST 2.8V 100MA 6USPEL
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA 6-XDFN Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9140C2814R-G-ND | XC9140C2814R-G | XC9140C2814R-G | XC9140C2814R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 to ? volts |