Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G

Description
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9131H05CDR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9131H05CDR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9131H05CDR-G - 721193-XC9131H05CDR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9131H05CDR-G
721193-XC9131H05CDR-G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9131H05CDR-G 721193-XC9131H05CDR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 721193-XC9131H05CDR- G Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 1.2A (Switch) Categories: Integrated Circuits Supplier Device Package: 10-USPB (2.9x2.6) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5V Manufacturer Package: 10-UFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Switching Frequency: 1.2MHz Voltage - Input (Minimum): 0.65V Voltage - Input (Maximum): 5.5V

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 721193-XC9131H05CDR-G
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-USPB (2.9x2.6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Package: 10-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 0.65V
Voltage - Input (Maximum): 5.5V

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
XC9131H05CDR-G
Switching Voltage Regulators XC9131H05CDR-G
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection

Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9131H05CDR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9131H05CDR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G
IC REG BOOST ADJ 1.2A 10USPB

IC REG BOOST ADJ 1.2A 10USPB

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9131H05CDR-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
XC9131H05CDR-G
Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G
IC REG BOOST ADJ 1.2A 10USPB

IC REG BOOST ADJ 1.2A 10USPB

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9131H05CDR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9131H05CDR-G
Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.2A (Switch) 10-PowerUDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XC9131H05CDR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XC9131H05CDR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XC9131H05CDR-G
IC REG BOOST ADJ 1.2A 10USPB

IC REG BOOST ADJ 1.2A 10USPB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9131H05CDR-G-ND 721193-XC9131H05CDR-G XC9131H05CDR-G XC9131H05CDR-G XC9131H05CDR-G XC9131H05CDR-G XC9131H05CDR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9131H05CDR-G Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-PowerUDFN Other; 10-UFDFN Exposed Pad Other; 10-PowerUDFN Other; 10-PowerUDFN
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 to 5 volts 5 volts 1.8 volts 1.8 to 5 volts 1.8 volts
Unlock Full Specs
to access all available technical data