Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939658-XC9128B45CDR-
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: XC9128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Regulator IC Output
IC REG 1A DRVR TRANS BUILT-IN ST Product overview: XC9128B45CDR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9128B45CDR-G can be used for catalog matching and distributor lookup.
Switching Regulator IC Output
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter
IC REG 1A DRVR TRANS BUILT-IN ST
IC REG 1A DRVR TRANS BUILT-IN ST
IC REG 1A DRVR TRANS BUILT-IN ST
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 939658-XC9128B45CDR-G | XC9128B45CDR-G-ND | 739-XC9128B45CDR-G | XC9128B45CDR-G | XC9128B45CDR-G | XC9128B45CDR-G | XC9128B45CDR-G | XC9128B45CDR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9128B45CDR-G | Voltage Regulators - DC DC Switching Regulators | 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 10-PowerUDFN | Other; Tape & Reel (TR) | Other; 10-PowerUDFN | ||||
| Output Voltage | 1.8 to 5.3 volts | |||||||
| IOUT | 0.5000 amps |