Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750793-XC9136N50CDR-
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection
1A DRIVER TRANSISTOR BUILT-IN ST
IC REG BOOST 5V 500MA 10USPB
1A DRIVER TRANSISTOR BUILT-IN ST
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 10-PowerUDFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750793-XC9136N50CDR-G | XC9136N50CDR-G | XC9136N50CDR-G | XC9136N50CDR-G | XC9136N50CDR-G | XC9136N50CDR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9136N50CDR-G | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Boost |