Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 500mA 10-PowerUDFN
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection
1A DRIVER TRANSISTOR BUILT-IN ST
1A DRIVER TRANSISTOR BUILT-IN ST
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9135K36CDR-G | XC9135K36CDR-G | XC9135K36CDR-G | XC9135K36CDR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 10-PowerUDFN | |||
| Life Cycle Stage | Declining; Not For New Designs | |||
| Output Voltage | 3.6 to ? volts | 3.6 volts |