Manufacturer: Texas Instruments
Win Source Part Number: 210348-PTN78020WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-DIP Module
Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 75.6W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Texas Instruments PTN78020WAD
Texas Instruments PTN78020WAD
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 210348-PTN78020WAD | 389192 |
| Product Name | Power Supplies - Board Mount | Switching Regulators |
| Package Type | DIP; Other; 7-DIP Module | DIP; Other; Dip module |
| Special Features | Multiple Outputs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |