Texas Instruments Power Supplies Board Mount DCDC Converters - PTN78060AAS PTN78060AAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240696-PTN78060AAS Series: PTN78060A Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3 V Efficiency: 88% Family Name: PTN78060 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 9V Voltage Input MAX: 28.7V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4612MPV#PBF; LTM4612IV#PBF; LTM4612EV#PBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240696-PTN78060AAS Series: PTN78060A Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3 V Efficiency: 88% Family Name: PTN78060 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 9V Voltage Input MAX: 28.7V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4612MPV#PBF; LTM4612IV#PBF; LTM4612EV#PBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PTN78060AAS - 1240696-PTN78060AAS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN78060AAS
1240696-PTN78060AAS
Power Supplies Board Mount DCDC Converters - PTN78060AAS 1240696-PTN78060AAS
Manufacturer: Texas Instruments Win Source Part Number: 1240696-PTN78060AAS Series: PTN78060A Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3 V Efficiency: 88% Family Name: PTN78060 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 9V Voltage Input MAX: 28.7V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4612MPV#PBF; LTM4612IV#PBF; LTM4612EV#PBF; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240696-PTN78060AAS
Series: PTN78060A
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 7-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Number of Outputs: 1
Voltage - Output 1: -15 ~ -3 V
Efficiency: 88%
Family Name: PTN78060
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 9V
Voltage Input MAX: 28.7V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): LTM4612MPV#PBF; LTM4612IV#PBF; LTM4612EV#PBF;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1240696-PTN78060AAS
Product Name Power Supplies Board Mount DCDC Converters - PTN78060AAS
Package Type Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 20-Pin QFN
View Details
7 suppliers
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Regulator Category Switching
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Switching Regulators - 1227218P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details