Texas Instruments Power Supplies - Board Mount PTN78060WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 085135-PTN78060WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTN78060W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 085135-PTN78060WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTN78060W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 085135-PTN78060WAD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
085135-PTN78060WAD
Power Supplies - Board Mount 085135-PTN78060WAD
Manufacturer: Texas Instruments Win Source Part Number: 085135-PTN78060WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTN78060W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085135-PTN78060WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78060W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTN78060W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 38W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 085135-PTN78060WAD
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908023P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details