Texas Instruments Power Supplies Board Mount DCDC Converters - PT6931C PT6931C

Description
Manufacturer: Texas Instruments Win Source Part Number: 792671-PT6931C Series: Excalibur PT6930 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 75% Family Name: PT6931 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A, 2.2A Alternative Parts (Cross-Reference): SLD10VED; SLD10VEA; SLD10VEC; SLD10VED-R; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792671-PT6931C Series: Excalibur PT6930 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 75% Family Name: PT6931 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A, 2.2A Alternative Parts (Cross-Reference): SLD10VED; SLD10VEA; SLD10VEC; SLD10VED-R; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6931C - 792671-PT6931C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6931C
792671-PT6931C
Power Supplies Board Mount DCDC Converters - PT6931C 792671-PT6931C
Manufacturer: Texas Instruments Win Source Part Number: 792671-PT6931C Series: Excalibur PT6930 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP Package: 23-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 75% Family Name: PT6931 Categories: Power Supplies - Board Mount Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A, 2.2A Alternative Parts (Cross-Reference): SLD10VED; SLD10VEA; SLD10VEC; SLD10VED-R; Introduction Date: April 01, 2006 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792671-PT6931C
Series: Excalibur PT6930
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP
Package: 23-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Voltage - Output 2: 2.5V
Efficiency: 75%
Family Name: PT6931
Categories: Power Supplies - Board Mount
Dimension: 2.58" L x 1.02" W x 0.43" H (65.5mm x 25.9mm x 10.9mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A, 2.2A
Alternative Parts (Cross-Reference): SLD10VED; SLD10VEA; SLD10VEC; SLD10VED-R;
Introduction Date: April 01, 2006
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 792671-PT6931C
Product Name Power Supplies Board Mount DCDC Converters - PT6931C
Package Type Other; 23-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1500 amps
View Details
Voltage Regulators - 1826811 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Power Distribution Switches, Load Drivers - BTS117TCBUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details