Texas Instruments Custom Parts - Custom Parts (N - R) - PTLV75507PDQNR PTLV75507PDQNR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209299-PTLV75507PDQ NR Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209299-PTLV75507PDQ NR Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTLV75507PDQNR - 1209299-PTLV75507PDQNR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTLV75507PDQNR
1209299-PTLV75507PDQNR
Custom Parts - Custom Parts (N - R) - PTLV75507PDQNR 1209299-PTLV75507PDQNR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209299-PTLV75507PDQ NR Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209299-PTLV75507PDQNR
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1209299-PTLV75507PDQNR
Product Name Custom Parts - Custom Parts (N - R) - PTLV75507PDQNR
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
View Details
Voltage Regulators - 1826810 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details