Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT5821C PT5821C

Description
Switching Regulator, Voltage-mode, 16A, 400kHz Switching Freq-Max, Hybrid
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 16A, 400kHz Switching Freq-Max, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT5821C - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 16A, 400kHz Switching Freq-Max, Hybrid

Switching Regulator, Voltage-mode, 16A, 400kHz Switching Freq-Max, Hybrid

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT5821C - 792663-PT5821C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5821C
792663-PT5821C
Power Supplies Board Mount DCDC Converters - PT5821C 792663-PT5821C
Manufacturer: Texas Instruments Win Source Part Number: 792663-PT5821C Series: Excalibur PT5820 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP Package: 18-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 90% Family Name: PT5821 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 16A Alternative Parts (Cross-Reference): NXA66-12P3V3CJ; LSM-3.3/16-D12-C; APC12F08-9MAJL; NQ12033VMA16PRS-G ; Introduction Date: August 23, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792663-PT5821C
Series: Excalibur PT5820
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP
Package: 18-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 90%
Family Name: PT5821
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): NXA66-12P3V3CJ; LSM-3.3/16-D12-C; APC12F08-9MAJL; NQ12033VMA16PRS-G ;
Introduction Date: August 23, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number PT5821C 792663-PT5821C
Product Name Power Supplies Board Mount DCDC Converters - PT5821C
Package Type Other; SMSIP18H Other; 18-SMD Module
Unlock Full Specs
to access all available technical data