Texas Instruments High-Performance Analog Power Management - Specialized O917A130TRGZRQ1

Description
Processor PMIC 48-VQFN (7x7)
Request a Quote Datasheet
Description
Processor PMIC 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 296-O917A130TRGZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O917A130TRGZRQ1TR-ND
Power Management - Specialized 296-O917A130TRGZRQ1TR-ND
Processor PMIC 48-VQFN (7x7)

Processor PMIC 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Automotive Buck 3.15V 5.25V LDO Voltage Regulator IC
761-O917A130TRGZRQ1
Automotive Buck 3.15V 5.25V LDO Voltage Regulator IC 761-O917A130TRGZRQ1
Automotive 3.15V to 5.25V, 5 buck & 5 LDO Power Management IC (PMIC) 48-VQFN -40 to 105 Product overview: O917A130TRGZRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 3.15V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3.15V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O917A130TRGZRQ1 can be used for catalog matching and distributor lookup.

Automotive 3.15V to 5.25V, 5 buck & 5 LDO Power Management IC (PMIC) 48-VQFN -40 to 105 Product overview: O917A130TRGZRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 3.15V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3.15V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O917A130TRGZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1354131-O917A130TRGZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1354131-O917A130TRGZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1354131-O917A130TRGZRQ1
Win Source Part Number: 1354131-O917A130TRGZ RQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: O917A130 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Processor REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 5.25V

Win Source Part Number: 1354131-O917A130TRGZRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: O917A130
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Processor
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 296-O917A130TRGZRQ1TR-ND 761-O917A130TRGZRQ1 1354131-O917A130TRGZRQ1
Product Name Power Management - Specialized Automotive Buck 3.15V 5.25V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 48-VFQFN Exposed Pad Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Regulator Category Linear
View Details