Texas Instruments High-Performance Analog Power Supplies - Board Mount PT6313A

Description
Manufacturer: Texas Instruments Win Source Part Number: 118025-PT6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118025-PT6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 118025-PT6313A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
118025-PT6313A
Power Supplies - Board Mount 118025-PT6313A
Manufacturer: Texas Instruments Win Source Part Number: 118025-PT6313A Category: Power Supplies - Board Mount Family: DC DC Converters Series: PT6310 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Operating Temperature Range: -40°C ~ 85°C Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 12V Voltage - Input (Max): 38V Voltage - Output 1: 8V Efficiency: 87% Power (Watts) - Max: 16W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118025-PT6313A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6310
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Operating Temperature Range: -40°C ~ 85°C
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 12V
Voltage - Input (Max): 38V
Voltage - Output 1: 8V
Efficiency: 87%
Power (Watts) - Max: 16W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PT6313A - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 2A, 800kHz Switching Freq-Max, Hybrid, PSMA12

Switching Regulator, Voltage-mode, 2A, 800kHz Switching Freq-Max, Hybrid, PSMA12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 118025-PT6313A PT6313A
Product Name Power Supplies - Board Mount
Package Type Other; 12-SIP Module Other; SIP12H
Unlock Full Specs
to access all available technical data

Similar Products

5A SOIC Voltage Regulator IC - 739-A8447SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOP
Output Voltage 24 volts
View Details
6 suppliers
Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details