Texas Instruments Power Supplies - Board Mount PT6912C

Description
Manufacturer: Texas Instruments Win Source Part Number: 210319-PT6912C Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C Package: 23-SMD Module Size / Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 210319-PT6912C Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C Package: 23-SMD Module Size / Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 210319-PT6912C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
210319-PT6912C
Power Supplies - Board Mount 210319-PT6912C
Manufacturer: Texas Instruments Win Source Part Number: 210319-PT6912C Category: Power Supplies - Board Mount Family: DC DC Converters Series: Excalibur? PT6910 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C Package: 23-SMD Module Size / Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: -5.2V Efficiency: 77% Power (Watts) - Max: 12W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Texas Instruments
Win Source Part Number: 210319-PT6912C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Excalibur? PT6910
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 85°C
Package: 23-SMD Module
Size / Dimension: 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: -5.2V
Efficiency: 77%
Power (Watts) - Max: 12W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 210319-PT6912C
Product Name Power Supplies - Board Mount
Package Type Other; 23-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8870QJ102-TTR-ND - DigiKey
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - BTF60702EKVXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
View Details