Switching Regulator, 5A, 800kHz Switching Freq-Max, Hybrid
Manufacturer: Texas Instruments
Win Source Part Number: 026916-PT6305N
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PT6305
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 12-SIP Module
Size / Dimension: 2.06" L x 0.38" W x 0.67" H (52.3mm x 9.7mm x 17.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 3.3V
Efficiency: 80%
Power (Watts) - Max: 9.9W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 12
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | PT6305N | 026916-PT6305N |
| Product Name | Power Supplies - Board Mount | |
| Package Type | Other; SIP12 | Other; 12-SIP Module |