Manufacturer: Texas Instruments
Win Source Part Number: 792728-PTV12020LAH
Series: PTV12020
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 87%
Family Name: PTV12020L
Categories: Power Supplies - Board Mount
Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): PTH12010LAS; PTH12020LAH; PTH12010LAH; ;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 792728-PTV12020LAH |
| Product Name | Power Supplies Board Mount DCDC Converters - PTV12020LAH |
| Package Type | Other; 12-SIP Module |