Processor PMIC 48-VQFN (7x7)
Automotive 3.15V to 5.5V, 4 buck & 4 LDO Power Management IC (PMIC) 48-VQFN -40 to 105 Product overview: O919A14CTRGZTQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 3.15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3.15V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O919A14CTRGZTQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1345625-O919A14CTRGZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Processor
Standard Package: 250
Voltage - Supply: 3.135V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: O919A14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | O919A14CTRGZTQ1-ND | 761-O919A14CTRGZTQ1 | 1345625-O919A14CTRGZTQ1 |
| Product Name | Power Management - Specialized | Automotive Buck 3.15V 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel |