Automotive Systems PMIC 48-HTSSOP
Functional safety-compliant multi-rail power supply for safety MCUs for Q100 grade-0 applications 48-HTSSOP -40 to 150 Product overview: O3851AEDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3851AEDCARQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352656-O3851AEDCARQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Base Product Number: O3851
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive Systems
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 7V ~ 36V
Current - Supply: 120mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-O3851AEDCARQ1TR-ND | 761-O3851AEDCARQ1 | 1352656-O3851AEDCARQ1 |
| Product Name | Power Management - Specialized | HTSSOP Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; "48-PowerTFSOP (0.240"", 6.10mm Width)" | SSOP; Other; Tape & Reel |