SafeTI-ISO26262 ASIL-D multi-rail power supply for MCUs with 500mA I/O rail 48-HTSSOP -40 to 125 Product overview: O3852AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3852AQDCARQ1 can be used for catalog matching and distributor lookup.
Automotive PMIC 48-HTSSOP
Win Source Part Number: 1352581-O3852AQDCARQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Base Product Number: O3852
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 36V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-O3852AQDCARQ1 | 296-O3852AQDCARQ1TR-ND | 1352581-O3852AQDCARQ1 |
| Product Name | 500mA HTSSOP Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |