Texas Instruments Power Supplies - Board Mount PTN78060WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 004480-PTN78060WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004480-PTN78060WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 004480-PTN78060WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
004480-PTN78060WAZT
Power Supplies - Board Mount 004480-PTN78060WAZT
Manufacturer: Texas Instruments Win Source Part Number: 004480-PTN78060WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 94% Power (Watts) - Max: 38W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004480-PTN78060WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78060W
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 38W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 004480-PTN78060WAZT
Product Name Power Supplies - Board Mount
Package Type Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A6832SEPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Regulator Category Switching; Switching
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details