Littelfuse, Inc. Fuses 0508.315MXP

Description
"315mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"315mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3568-ND - DigiKey
Thief River Falls, MN, United States
"315mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"315mA 1kV AC 1000V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 7874362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874362
Cartridge Fuses 7874362
Littelfuse 0508.315MXP Cartridge Fuse

Littelfuse 0508.315MXP Cartridge Fuse

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0508.315MXP
Circuit Protection - Fuses 0508.315MXP
FUSE CERM 315MA 1KVAC 1000VDC

FUSE CERM 315MA 1KVAC 1000VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 0.315A, 1Kv; Blow Characteristic Littelfuse - 76R0549 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.315A, 1Kv; Blow Characteristic Littelfuse
76R0549
Cartridge Fuse, Fast Acting, 0.315A, 1Kv; Blow Characteristic Littelfuse 76R0549
CARTRIDGE FUSE, FAST ACTING, 0.315A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.315A, 1KV; Blow Characteristic:Fast Acting; Fuse Current:315mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:508 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F3568-ND 7874362 0508.315MXP 76R0549
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.315A, 1Kv; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 004110385 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers