Littelfuse, Inc. Circuit Protection -Fuses 0526050.UXTHP

Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuses Series: 526 Package: Tray Product Status: Active Mounting Type: Through Hole Fuse Type: Cartridge, Ceramic Current Rating (Amps): 50 A Voltage Rating - AC: 500 V Voltage Rating - DC: 500 V
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuses Series: 526 Package: Tray Product Status: Active Mounting Type: Through Hole Fuse Type: Cartridge, Ceramic Current Rating (Amps): 50 A Voltage Rating - AC: 500 V Voltage Rating - DC: 500 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuses
Circuit Protection -Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuses Series: 526 Package: Tray Product Status: Active Mounting Type: Through Hole Fuse Type: Cartridge, Ceramic Current Rating (Amps): 50 A Voltage Rating - AC: 500 V Voltage Rating - DC: 500 V

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuses
Series: 526
Package: Tray
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Cartridge, Ceramic
Current Rating (Amps): 50 A
Voltage Rating - AC: 500 V
Voltage Rating - DC: 500 V

Buy Now Datasheet
Singapore, Singapore
50A Circuit Protection Fuse
139-0526050.UXTHP
50A Circuit Protection Fuse 139-0526050.UXTHP
FUSE CERM 50A 500VAC 500VDC RAD Product overview: 0526050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0526050.UXTHP can be used for catalog matching and distributor lookup.

FUSE CERM 50A 500VAC 500VDC RAD Product overview: 0526050.UXTHP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0526050.UXTHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-0526050.UXTHP-ND - DigiKey
Thief River Falls, MN, United States
50A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

50A 500V AC 500V DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0526050.UXTHP
Circuit Protection - Fuses 0526050.UXTHP
FUSE CERM 50A 500VAC 500VDC RAD

FUSE CERM 50A 500VAC 500VDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0526050.UXTHP 18-0526050.UXTHP-ND 0526050.UXTHP
Product Name Circuit Protection -Fuses 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Through Hole Through Hole Through Hole
Rated Voltage 500 volts 500 volts
Rated Current 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details