Littelfuse, Inc. SMD 1.75A 6V Circuit Protection Fuse 0603L175SLYR

Description
PTC Resettable Fuse 1.75A 6V 0603 SMD Product overview: 0603L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L175SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.75A 6V 0603 SMD Product overview: 0603L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L175SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 6V Circuit Protection Fuse
150-0603L175SLYR
SMD 1.75A 6V Circuit Protection Fuse 150-0603L175SLYR
PTC Resettable Fuse 1.75A 6V 0603 SMD Product overview: 0603L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L175SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.75A 6V 0603 SMD Product overview: 0603L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L175SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0603L175SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L175SLYR
Circuit Protection - PTC Resettable Fuses 0603L175SLYR
PTC RESET FUSE 6V 1.75A 0603

PTC RESET FUSE 6V 1.75A 0603

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 44W7451 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
44W7451
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 44W7451
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 69W6440 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
69W6440
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 69W6440
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-0603L175SLYR 0603L175SLYR 44W7451
Product Name SMD 1.75A 6V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data