Littelfuse, Inc. Fuses - 0603SFF400FM/32-2 0603SFF400FM/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728608-0603SFF400FM/ 32-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.4 Approvals: UL DC Cold Resistance: 0.018 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 35A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 728608-0603SFF400FM/ 32-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.4 Approvals: UL DC Cold Resistance: 0.018 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 35A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFF400FM/32-2 - 728608-0603SFF400FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFF400FM/32-2
728608-0603SFF400FM/32-2
Fuses - 0603SFF400FM/32-2 728608-0603SFF400FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 728608-0603SFF400FM/ 32-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.4 Approvals: UL DC Cold Resistance: 0.018 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 728608-0603SFF400FM/32-2
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.4
Approvals: UL
DC Cold Resistance: 0.018 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Singapore, Singapore
4A Circuit Protection Fuse
139-0603SFF400FM/32-2
4A Circuit Protection Fuse 139-0603SFF400FM/32-2
FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: 0603SFF400FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF400FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 32VDC 0603 Product overview: 0603SFF400FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF400FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses 0603SFF400FM/32-2
FUSE BOARD MOUNT 4A 32VDC 0603

FUSE BOARD MOUNT 4A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 728608-0603SFF400FM/32-2 139-0603SFF400FM/32-2 0603SFF400FM/32-2
Product Name Fuses - 0603SFF400FM/32-2 4A Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2555-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers