"1.6A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Fuse Miniature Fast Acting 1.6A 500V Axial 6.3 X 32mm Ceramic Bulk Product overview: 051401.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-051401.6MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuses
Series: 514
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Cartridge, Ceramic
Current Rating (Amps): 1.6 A
Voltage Rating - AC: 500 V
Response Time: Fast Blow
FUSE CERAMIC 1.6A 500VAC 3AB 3AG
1.6 A 500 V AXIAL 6.98 X 32.72 . FREE 2 YEAR RADWELL WARRANTY
FUSE, AXIAL, FAST ACTING, 1.6A, 500V; Fuse Current:1.6A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10120-ND | 139-051401.6MXEP | 051401.6MXEP | 92597601 | 34AC8429 | |
| Product Name | Fuses | 1.6A 500V Circuit Protection Fuse | Circuit Protection -Fuses | Circuit Protection - Fuses | Fuse | Fuse, Axial, Fast Acting, 1.6A, 500V; Fuse Current Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 5000 amps | 5000 amps | 5000 amps | |||
| Rated Voltage | 500 volts | 500 volts | 500 volts |