Littelfuse, Inc. 6x32mm 500Vac Ceramic Body Fuse 05143.15

Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet
Description
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x32mm 500Vac Ceramic Body Fuse - 05143.15 - Littelfuse, Inc.
Rosemont, IL, United States
6x32mm 500Vac Ceramic Body Fuse
05143.15
6x32mm 500Vac Ceramic Body Fuse 05143.15
The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

The 514 Series Fuse is a 6x32mm 500Vac ceramic body fuse with current ratings from 1.6A to 12.5A. It is ideally suited for AC power over-current protection in HVAC, Smart meters, Uninterruptible Power Supplies (UPS), and Three-Phase Power Supplies, and so on. This series fuse is RoHS compliant and 100% Pb free. Ceramic body with a compact footprint of 6.3x32mm High AC voltage rating of 500V with interrupting rating of 5,000A @ 500Vac 1.6–12.5 A current rating Complementary to the existing high voltage Cartridge fuses Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 05143.15
Product Name 6x32mm 500Vac Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 0034.3107.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details