Littelfuse, Inc. Electrical, Specialty Fuses 0581800.X

Description
800A 48V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet
Description
800A 48V AC 48V DC Fuse Fuse Strip Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0581800.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0581800.X-ND
Electrical, Specialty Fuses 5666-0581800.X-ND
800A 48V AC 48V DC Fuse Fuse Strip Bolt Mount

800A 48V AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 800A 48V Circuit Protection Fuse
155-0581800.X
Automotive 800A 48V Circuit Protection Fuse 155-0581800.X
Fuse 800A 48V Bolt Tap Automotive Product overview: 0581800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 800A, 48V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 800A, 48V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0581800.X can be used for catalog matching and distributor lookup.

Fuse 800A 48V Bolt Tap Automotive Product overview: 0581800.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 800A, 48V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 800A, 48V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0581800.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0581800.X
Circuit Protection - Electrical, Specialty Fuses 0581800.X
FUSE STRIP 800A 48VAC/VDC RECT

FUSE STRIP 800A 48VAC/VDC RECT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0581800.X-ND 155-0581800.X 0581800.X
Product Name Electrical, Specialty Fuses Automotive 800A 48V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers