Littelfuse, Inc. Fuses 051412.5MXEP

Description
"12.5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"12.5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10136-ND - DigiKey
Thief River Falls, MN, United States
"12.5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"12.5A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 051412.5MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
051412.5MXEP
Circuit Protection - Fuses 051412.5MXEP
FUSE CERM 12.5A 500VAC 3AB 3AG

FUSE CERM 12.5A 500VAC 3AB 3AG

Supplier's Site
Fuse, Axial, Fast Acting, 12.5A, 500V; Fuse Current Littelfuse - 34AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Fast Acting, 12.5A, 500V; Fuse Current Littelfuse
34AC8437
Fuse, Axial, Fast Acting, 12.5A, 500V; Fuse Current Littelfuse 34AC8437
FUSE, AXIAL, FAST ACTING, 12.5A, 500V; Fuse Current:12.5A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

FUSE, AXIAL, FAST ACTING, 12.5A, 500V; Fuse Current:12.5A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10136-ND 051412.5MXEP 34AC8437
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, Fast Acting, 12.5A, 500V; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps 5000 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data