Littelfuse, Inc. PTC Resettable Fuses - 0603L010YR 0603L010YR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000294-0603L010YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 900 mOhm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000294-0603L010YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 900 mOhm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0603L010YR - 1000294-0603L010YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L010YR
1000294-0603L010YR
PTC Resettable Fuses - 0603L010YR 1000294-0603L010YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000294-0603L010YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 15V Current - Max: 40A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 900 mOhm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000294-0603L010YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 15V
Current - Max: 40A
Current - Hold (Ih) (Max): 100mA
Current - Trip (It): 300mA
Time to Trip: 1s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 900 mOhm
Resistance - Post Trip (R1) (Max): 6 Ohm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SMD 15V 100mA 0.6 Ohm Circuit Protection Fuse
150-0603L010YR
SMD 15V 100mA 0.6 Ohm Circuit Protection Fuse 150-0603L010YR
PTC Resettable Fuse, 15V, 100mA, 0.6 Ohm, 0603 SMD Product overview: 0603L010YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 100mA, 0.6 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 100mA, 0.6 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L010YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 15V, 100mA, 0.6 Ohm, 0603 SMD Product overview: 0603L010YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 100mA, 0.6 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 100mA, 0.6 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L010YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0603L010YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0603L010YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0603L010YR
15V 100mA 40A 300mA 0603 Resettable Fuses ROHS

15V 100mA 40A 300mA 0603 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0603L010YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L010YR
Circuit Protection - PTC Resettable Fuses 0603L010YR
PTC RESET FUSE 15V 100MA 0603

PTC RESET FUSE 15V 100MA 0603

Supplier's Site
Fuse, Ptc Reset, 15V, 100Ma, 0603, Full Reel; Pptc Case Style Littelfuse - 28X2590 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 100Ma, 0603, Full Reel; Pptc Case Style Littelfuse
28X2590
Fuse, Ptc Reset, 15V, 100Ma, 0603, Full Reel; Pptc Case Style Littelfuse 28X2590
FUSE, PTC RESET, 15V, 100mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 100mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 40A, 15V, 0603; Thermistor Mounting Littelfuse - 23T1544 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 40A, 15V, 0603; Thermistor Mounting Littelfuse
23T1544
Resettable Fuse, Ptc, 40A, 15V, 0603; Thermistor Mounting Littelfuse 23T1544
RESETTABLE FUSE, PTC, 40A, 15V, 0603; Thermistor Mounting:SMD; Product Range:POLYFUSE 0603L Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 40A, 15V, 0603; Thermistor Mounting:SMD; Product Range:POLYFUSE 0603L Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1000294-0603L010YR 150-0603L010YR 0603L010YR 0603L010YR 28X2590 23T1544
Product Name PTC Resettable Fuses - 0603L010YR SMD 15V 100mA 0.6 Ohm Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 15V, 100Ma, 0603, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 40A, 15V, 0603; Thermistor Mounting Littelfuse
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details