Littelfuse, Inc. SMD 1.5A 3A 6V Circuit Protection Fuse 0603L150SLYR

Description
PTC Resettable Fuse, 1.5A Hold, 3A Trip, 6V, 0603 SMD Product overview: 0603L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L150SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.5A Hold, 3A Trip, 6V, 0603 SMD Product overview: 0603L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L150SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 3A 6V Circuit Protection Fuse
150-0603L150SLYR
SMD 1.5A 3A 6V Circuit Protection Fuse 150-0603L150SLYR
PTC Resettable Fuse, 1.5A Hold, 3A Trip, 6V, 0603 SMD Product overview: 0603L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L150SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.5A Hold, 3A Trip, 6V, 0603 SMD Product overview: 0603L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L150SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0603L150SLYR - 802544-0603L150SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L150SLYR
802544-0603L150SLYR
PTC Resettable Fuses - 0603L150SLYR 802544-0603L150SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 802544-0603L150SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 7 mOhms Manufacturer Package: 0603, Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.039" (1.00mm) Resistance - Post Trip (R1) (Maximum): 80 mOhms Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802544-0603L150SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 3A
Time to Trip: 500ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 7 mOhms
Manufacturer Package: 0603, Concave
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Post Trip (R1) (Maximum): 80 mOhms
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse - 91T3126 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse
91T3126
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse 91T3126
FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 1.5A, 6Vdc, Smd; Pptc Case Style Littelfuse - 39AH9730 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.5A, 6Vdc, Smd; Pptc Case Style Littelfuse
39AH9730
Pptc Resettable Fuse, 1.5A, 6Vdc, Smd; Pptc Case Style Littelfuse 39AH9730
PPTC RESETTABLE FUSE, 1.5A, 6VDC, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.5A, 6VDC, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0603L150SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L150SLYR
Circuit Protection - PTC Resettable Fuses 0603L150SLYR
PTC RESET FUSE 6V 1.5A 0603

PTC RESET FUSE 6V 1.5A 0603

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0603L150SLYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0603L150SLYR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0603L150SLYR
6V 1.5A 50A 3A 0603 Resettable Fuses ROHS

6V 1.5A 50A 3A 0603 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0603L150SLYR 802544-0603L150SLYR 91T3126 0603L150SLYR 0603L150SLYR
Product Name SMD 1.5A 3A 6V Circuit Protection Fuse PTC Resettable Fuses - 0603L150SLYR Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 6 volts 6 volts 6 volts
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details