Littelfuse, Inc. 20A 250V Circuit Protection Fuse 0594020.U

Description
Fuse Midget 20A 250V Holder Cartridge 10.31 X 38.1mm Product overview: 0594020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0594020.U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget 20A 250V Holder Cartridge 10.31 X 38.1mm Product overview: 0594020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0594020.U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 250V Circuit Protection Fuse
155-0594020.U
20A 250V Circuit Protection Fuse 155-0594020.U
Fuse Midget 20A 250V Holder Cartridge 10.31 X 38.1mm Product overview: 0594020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0594020.U can be used for catalog matching and distributor lookup.

Fuse Midget 20A 250V Holder Cartridge 10.31 X 38.1mm Product overview: 0594020.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0594020.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1013677-0594020.U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1013677-0594020.U
Circuit Protection - Electrical, Specialty Fuses 1013677-0594020.U
Win Source Part Number: 1013677-0594020.U Category: Circuit Protection>Electrica l, Specialty Fuses Package: Bulk Fuse Type: Cartridge Response Time: Fast Blow Standard Package: 500 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 594020.,F09A 250V 20A,594020,0594020U, U594020,-0594020.U

Win Source Part Number: 1013677-0594020.U
Category: Circuit Protection>Electrical, Specialty Fuses
Package: Bulk
Fuse Type: Cartridge
Response Time: Fast Blow
Standard Package: 500
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 594020.,F09A 250V 20A,594020,0594020U,U594020,-0594020.U

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0594020.U
Circuit Protection - Electrical, Specialty Fuses 0594020.U
FUSE CARTRIDGE 20A 250VAC 5AG

FUSE CARTRIDGE 20A 250VAC 5AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 155-0594020.U 1013677-0594020.U 0594020.U
Product Name 20A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N2TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details