Littelfuse, Inc. Fuses 05143.15MXEP

Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10124-ND - DigiKey
Thief River Falls, MN, United States
"3.15A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"3.15A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, Fast Acting, 3.15A, 500V; Fuse Current Littelfuse - 34AC8439 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Fast Acting, 3.15A, 500V; Fuse Current Littelfuse
34AC8439
Fuse, Axial, Fast Acting, 3.15A, 500V; Fuse Current Littelfuse 34AC8439
FUSE, AXIAL, FAST ACTING, 3.15A, 500V; Fuse Current:3.15A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

FUSE, AXIAL, FAST ACTING, 3.15A, 500V; Fuse Current:3.15A; Voltage Rating VAC:500V; Product Range:514 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:5kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 05143.15MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
05143.15MXEP
Circuit Protection - Fuses 05143.15MXEP
FUSE CERM 3.15A 500VAC 3AB 3AG

FUSE CERM 3.15A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10124-ND 34AC8439 05143.15MXEP
Product Name Fuses Fuse, Axial, Fast Acting, 3.15A, 500V; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110419 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers