Littelfuse, Inc. Fuses - 0603SFF150FM/32-2 0603SFF150FM/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904662-0603SFF150FM/ 32-2 Series: SFF Operating Temperature Range: -55°C ~ 125°C Features: 1.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: C41112-000, -0603SFF150FM/32-2
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904662-0603SFF150FM/ 32-2 Series: SFF Operating Temperature Range: -55°C ~ 125°C Features: 1.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: C41112-000, -0603SFF150FM/32-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFF150FM/32-2 - 904662-0603SFF150FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFF150FM/32-2
904662-0603SFF150FM/32-2
Fuses - 0603SFF150FM/32-2 904662-0603SFF150FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 904662-0603SFF150FM/ 32-2 Series: SFF Operating Temperature Range: -55°C ~ 125°C Features: 1.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: C41112-000, -0603SFF150FM/32-2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904662-0603SFF150FM/32-2
Series: SFF
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 A AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: C41112-000, -0603SFF150FM/32-2

Buy Now Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
139-0603SFF150FM/32-2
SMD Circuit Protection Fuse 139-0603SFF150FM/32-2
Surface Mount Fuse Product overview: 0603SFF150FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF150FM/32- 2 can be used for catalog matching and distributor lookup.

Surface Mount Fuse Product overview: 0603SFF150FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF150FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses 0603SFF150FM/32-2
FUSE BOARD MOUNT 1.5A 63VDC 0603

FUSE BOARD MOUNT 1.5A 63VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 904662-0603SFF150FM/32-2 139-0603SFF150FM/32-2 0603SFF150FM/32-2
Product Name Fuses - 0603SFF150FM/32-2 SMD Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 486-2530-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers