Littelfuse, Inc. Fuses 0521002.MAT1L

Description
2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0521002.MAT1LTB-ND - DigiKey
Thief River Falls, MN, United States
2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 18-0521002.MAT1LCT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Pcb Fuse, Very Fast Act, 2A, 75V, Axial; Fuse Current Littelfuse - 36AJ2878 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Very Fast Act, 2A, 75V, Axial; Fuse Current Littelfuse
36AJ2878
Pcb Fuse, Very Fast Act, 2A, 75V, Axial; Fuse Current Littelfuse 36AJ2878
PCB FUSE, VERY FAST ACT, 2A, 75V, AXIAL; Fuse Current:2A; Voltage Rating VAC:-; Product Range:PICO ll 521 Series; Voltage Rating VDC:75V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

PCB FUSE, VERY FAST ACT, 2A, 75V, AXIAL; Fuse Current:2A; Voltage Rating VAC:-; Product Range:PICO ll 521 Series; Voltage Rating VDC:75V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 18-0521002.MAT1LTB-ND 36AJ2878
Product Name Fuses Pcb Fuse, Very Fast Act, 2A, 75V, Axial; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers