Littelfuse, Inc. Fuses - 0603SFS100FM/32-2 0603SFS100FM/32-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 844757-0603SFS100FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0336-000, -0603SFS100FM/32-2
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 844757-0603SFS100FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0336-000, -0603SFS100FM/32-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603SFS100FM/32-2 - 844757-0603SFS100FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFS100FM/32-2
844757-0603SFS100FM/32-2
Fuses - 0603SFS100FM/32-2 844757-0603SFS100FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 844757-0603SFS100FM/ 32-2 Series: SFS Operating Temperature Range: -55°C ~ 125°C Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF0336-000, -0603SFS100FM/32-2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 844757-0603SFS100FM/32-2
Series: SFS
Operating Temperature Range: -55°C ~ 125°C
Features: 1 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: RF0336-000, -0603SFS100FM/32-2

Buy Now Datasheet
1A Circuit Protection Fuse - 139-0603SFS100FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A Circuit Protection Fuse
139-0603SFS100FM/32-2
1A Circuit Protection Fuse 139-0603SFS100FM/32-2
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: 0603SFS100FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS100FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: 0603SFS100FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS100FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0603SFS100FM/32-2
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 844757-0603SFS100FM/32-2 139-0603SFS100FM/32-2 0603SFS100FM/32-2
Product Name Fuses - 0603SFS100FM/32-2 1A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-3631-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers