Littelfuse, Inc. 3.5A Circuit Protection Fuse 0603SFS350FM/32-2

Description
FUSE BOARD MOUNT 3.5A 32VDC 0603 Product overview: 0603SFS350FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS350FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 3.5A 32VDC 0603 Product overview: 0603SFS350FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS350FM/32- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5A Circuit Protection Fuse - 139-0603SFS350FM/32-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5A Circuit Protection Fuse
139-0603SFS350FM/32-2
3.5A Circuit Protection Fuse 139-0603SFS350FM/32-2
FUSE BOARD MOUNT 3.5A 32VDC 0603 Product overview: 0603SFS350FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS350FM/32- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3.5A 32VDC 0603 Product overview: 0603SFS350FM/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFS350FM/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0603SFS350FM/32-2 - 803181-0603SFS350FM/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603SFS350FM/32-2
803181-0603SFS350FM/32-2
Fuses - 0603SFS350FM/32-2 803181-0603SFS350FM/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 803181-0603SFS350FM/ 32-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 1.2 DC Cold Resistance: 0.021 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm) Manufacturer Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803181-0603SFS350FM/32-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 1.2
DC Cold Resistance: 0.021 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.037" H (1.60mm x 0.80mm x 0.95mm)
Manufacturer Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 0603SFS350FM/32-2
FUSE BOARD MOUNT 3.5A 32VDC 0603

FUSE BOARD MOUNT 3.5A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-0603SFS350FM/32-2 803181-0603SFS350FM/32-2 0603SFS350FM/32-2
Product Name 3.5A Circuit Protection Fuse Fuses - 0603SFS350FM/32-2 Circuit Protection - Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers