Littelfuse, Inc. Resettable Fuses 0603L050SLYR

Description
PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A
Request a Quote Datasheet
Description
PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740359
Resettable Fuses 1740359
PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A

PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A

Supplier's Site
Resettable Fuses - 1740784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740784
Resettable Fuses 1740784
PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A

PTC 6V POLYFUSE SURF MOUNT 0603 SL 0.50A

Supplier's Site
PTC Resettable Fuses - 0603L050SLYR - 803178-0603L050SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L050SLYR
803178-0603L050SLYR
PTC Resettable Fuses - 0603L050SLYR 803178-0603L050SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 803178-0603L050SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1A Time to Trip: 100ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 70 mOhms Manufacturer Package: 0603, Concave Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 350 mOhms Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803178-0603L050SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1A
Time to Trip: 100ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Manufacturer Package: 0603, Concave
Current - Hold (Ih) (Maximum): 500mA
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 350 mOhms
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 500mA 6V Circuit Protection Fuse
150-0603L050SLYR
SMD 500mA 6V Circuit Protection Fuse 150-0603L050SLYR
0603 PTC Resettable Fuse, 500mA Hold, 6V, 350mR, SMD Product overview: 0603L050SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L050SLYR can be used for catalog matching and distributor lookup.

0603 PTC Resettable Fuse, 500mA Hold, 6V, 350mR, SMD Product overview: 0603L050SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L050SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7448 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse
44W7448
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse 44W7448
FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse - 69W6437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse
69W6437
Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd; Pptc Case Style Littelfuse 69W6437
FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 500mA, SMD; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0603L050SLYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0603L050SLYR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0603L050SLYR
6V 500mA 50A 1A 0603 Resettable Fuses ROHS

6V 500mA 50A 1A 0603 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0603L050SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L050SLYR
Circuit Protection - PTC Resettable Fuses 0603L050SLYR
PTC RESET FUSE 6V 500MA 0603

PTC RESET FUSE 6V 500MA 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740359 1740784 803178-0603L050SLYR 150-0603L050SLYR 44W7448 0603L050SLYR 0603L050SLYR
Product Name Resettable Fuses Resettable Fuses PTC Resettable Fuses - 0603L050SLYR SMD 500mA 6V Circuit Protection Fuse Fuse, Resettable Ptc, 6Vdc, 500Ma, Smd, Full Reel; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Fuse Material Polymer Polymer
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 40 amps 40 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details