Littelfuse, Inc. SMD 9V 250mA 40A Circuit Protection Fuse 0603L025YR

Description
0603 PTC Resettable Fuse, 9V, 250mA Hold, 40A Max, SMD Product overview: 0603L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L025YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 PTC Resettable Fuse, 9V, 250mA Hold, 40A Max, SMD Product overview: 0603L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L025YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 9V 250mA 40A Circuit Protection Fuse
150-0603L025YR
SMD 9V 250mA 40A Circuit Protection Fuse 150-0603L025YR
0603 PTC Resettable Fuse, 9V, 250mA Hold, 40A Max, SMD Product overview: 0603L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L025YR can be used for catalog matching and distributor lookup.

0603 PTC Resettable Fuse, 9V, 250mA Hold, 40A Max, SMD Product overview: 0603L025YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0603L025YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0603L025YR - 1000296-0603L025YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0603L025YR
1000296-0603L025YR
PTC Resettable Fuses - 0603L025YR 1000296-0603L025YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000296-0603L025YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 9V Current - Max: 40A Current - Hold (Ih) (Max): 250mA Current - Trip (It): 550mA Time to Trip: 80ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 500 mOhm Resistance - Post Trip (R1) (Max): 3 Ohm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000296-0603L025YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 9V
Current - Max: 40A
Current - Hold (Ih) (Max): 250mA
Current - Trip (It): 550mA
Time to Trip: 80ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 500 mOhm
Resistance - Post Trip (R1) (Max): 3 Ohm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0603L025YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0603L025YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0603L025YR
9V 250mA 40A 550mA 0603 Resettable Fuses ROHS

9V 250mA 40A 550mA 0603 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0603L025YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0603L025YR
Circuit Protection - PTC Resettable Fuses 0603L025YR
PTC RESET FUSE 9V 250MA 0603

PTC RESET FUSE 9V 250MA 0603

Supplier's Site
Fuse, Ptc Reset, 9V, 250Ma, 0603, Full Reel; Pptc Case Style Littelfuse - 01P9427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 9V, 250Ma, 0603, Full Reel; Pptc Case Style Littelfuse
01P9427
Fuse, Ptc Reset, 9V, 250Ma, 0603, Full Reel; Pptc Case Style Littelfuse 01P9427
FUSE, PTC RESET, 9V, 250mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:250mA; Tripping Current:550mA; Time to Trip:0.08s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 9V, 250mA, 0603, FULL REEL; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch 0603L Series; Voltage Rating:9VDC; Holding Current:250mA; Tripping Current:550mA; Time to Trip:0.08s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0603L025YR 1000296-0603L025YR 0603L025YR 0603L025YR 01P9427
Product Name SMD 9V 250mA 40A Circuit Protection Fuse PTC Resettable Fuses - 0603L025YR TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 9V, 250Ma, 0603, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 9 volts 9 volts 9 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products