800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904664-0603SFV075F/3
Series: SFV
Operating Temperature Range: -55°C ~ 125°C
Features: 800 mA AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 0603SFV075F/32-2CT, 1294-0603SFV075F/32-
Fuse Chip Very Fast Acting 0.8A 32V SMD Solder Pad 0603 1.75 X 0.95 X 0.48mm Ceramic T/R Product overview: 0603SFV075F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.8A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFV075F/32-2
FUSE BOARD MNT 800MA 32VDC 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0603SFV075F/32-2TR-ND | 904664-0603SFV075F/32-2 | 139-0603SFV075F/32-2 | 0603SFV075F/32-2 |
| Product Name | Fuses | Fuses - 0603SFV075F/32-2 | SMD 0.8A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |