Littelfuse, Inc. Fuses 05143.15MXP

Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10123-ND - DigiKey
Thief River Falls, MN, United States
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3.15A, 500V; Blow Characteristic Littelfuse - 34AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.15A, 500V; Blow Characteristic Littelfuse
34AC8440
Cartridge Fuse, Fast Acting, 3.15A, 500V; Blow Characteristic Littelfuse 34AC8440
CARTRIDGE FUSE, FAST ACTING, 3.15A, 500V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.15A, 500V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 05143.15MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
05143.15MXP
Circuit Protection - Fuses 05143.15MXP
FUSE CERM 3.15A 500VAC 3AB 3AG

FUSE CERM 3.15A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10123-ND 34AC8440 05143.15MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 3.15A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677538 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Auto Fuses - ATS -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details