Littelfuse, Inc. Fuses 051406.3MXP

Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10129-ND - DigiKey
Thief River Falls, MN, United States
"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"6.3A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 6.3A, 500V; Blow Characteristic Littelfuse - 34AC8436 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6.3A, 500V; Blow Characteristic Littelfuse
34AC8436
Cartridge Fuse, Fast Acting, 6.3A, 500V; Blow Characteristic Littelfuse 34AC8436
CARTRIDGE FUSE, FAST ACTING, 6.3A, 500V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6.3A, 500V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:514 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 051406.3MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
051406.3MXP
Circuit Protection - Fuses 051406.3MXP
FUSE CERAMIC 6.3A 500VAC 3AB 3AG

FUSE CERAMIC 6.3A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10129-ND 34AC8436 051406.3MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 6.3A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 5000 amps 5000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1852-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fuses - 004110337 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
Specs
Mounting Panel Mount
View Details